Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUCH16244GQLR

Description
Win Source Part Number: 1259744-SN74AUCH1624 4GQLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUCH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 9mA, 9mA Number of Elements: 4 Number of Bits per Element: 4 Voltage - Supply: 0.8V ~ 2.7V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15442-6R,2156-SN 74AUCH16244GQLR,296- 15442-1R,-296-15442- 1,-SN74AUCH16244GQLR R,-296-15442-1R,TEXT ISSN74AUCH16244GQLR, 296-15442-2R,296-154 42-1,296-15442-2,296 -15442-6,-296-15442- 1,2156-SN74AUCH16244 GQLR-TITR Base Product Number: SN74AUCH1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259744-SN74AUCH1624 4GQLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUCH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 9mA, 9mA Number of Elements: 4 Number of Bits per Element: 4 Voltage - Supply: 0.8V ~ 2.7V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15442-6R,2156-SN 74AUCH16244GQLR,296- 15442-1R,-296-15442- 1,-SN74AUCH16244GQLR R,-296-15442-1R,TEXT ISSN74AUCH16244GQLR, 296-15442-2R,296-154 42-1,296-15442-2,296 -15442-6,-296-15442- 1,2156-SN74AUCH16244 GQLR-TITR Base Product Number: SN74AUCH1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259744-SN74AUCH16244GQLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259744-SN74AUCH16244GQLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259744-SN74AUCH16244GQLR
Win Source Part Number: 1259744-SN74AUCH1624 4GQLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUCH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 9mA, 9mA Number of Elements: 4 Number of Bits per Element: 4 Voltage - Supply: 0.8V ~ 2.7V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15442-6R,2156-SN 74AUCH16244GQLR,296- 15442-1R,-296-15442- 1,-SN74AUCH16244GQLR R,-296-15442-1R,TEXT ISSN74AUCH16244GQLR, 296-15442-2R,296-154 42-1,296-15442-2,296 -15442-6,-296-15442- 1,2156-SN74AUCH16244 GQLR-TITR Base Product Number: SN74AUCH1 Product Status: Obsolete

Win Source Part Number: 1259744-SN74AUCH16244GQLR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUCH
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 9mA, 9mA
Number of Elements: 4
Number of Bits per Element: 4
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15442-6R,2156-SN74AUCH16244GQLR,296-15442-1R,-296-15442-1,-SN74AUCH16244GQLRR,-296-15442-1R,TEXTISSN74AUCH16244GQLR,296-15442-2R,296-15442-1,296-15442-2,296-15442-6,-296-15442-1,2156-SN74AUCH16244GQLR-TITR
Base Product Number: SN74AUCH1
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-15442-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-15442-2-ND
Buffers, Drivers, Receivers, Transceivers 296-15442-2-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUCH16244GQLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUCH16244GQLR
IC BUFFER NON-INVERT 2.7V 56BGA

IC BUFFER NON-INVERT 2.7V 56BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1259744-SN74AUCH16244GQLR 296-15442-2-ND SN74AUCH16244GQLR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 2.7 volts 0.8000 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4891-4ARZ-RL - 910158-ADA4891-4ARZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC
View Details
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Buffers, Drivers, Receivers, Transceivers - 74ALVCH32245BFG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 96-LFBGA
View Details
2 suppliers