Texas Instruments Standard Linear and Logic Dual 100MHz 2.7V VQFN Logic IC SN74AUC74RGYR

Description
Dual D-Type Flip-Flop, 100MHz, 2.7V, CMOS, VQFN Product overview: SN74AUC74RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 2.7V, VQFN, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC74RGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 100MHz, 2.7V, CMOS, VQFN Product overview: SN74AUC74RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 2.7V, VQFN, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC74RGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100MHz 2.7V VQFN Logic IC
706-SN74AUC74RGYR
Dual 100MHz 2.7V VQFN Logic IC 706-SN74AUC74RGYR
Dual D-Type Flip-Flop, 100MHz, 2.7V, CMOS, VQFN Product overview: SN74AUC74RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 2.7V, VQFN, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC74RGYR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 100MHz, 2.7V, CMOS, VQFN Product overview: SN74AUC74RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 2.7V, VQFN, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC74RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AUC74RGYR
Product Name Dual 100MHz 2.7V VQFN Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 74AHC3G14GD,125 - 1007504-74AHC3G14GD,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54H10DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
PMIC - Gate Drivers - 2ED2304S06FXLSA1 - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
View Details