Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32245GKER SN74AUC32245GKER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254058-SN74AUC32245 GKER Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 4 Number of Bits per Element: 8 Family Name: SN74AUC32245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA (13.5x5.5) Alternative Parts (Cross-Reference): 74AUC32245BFI; 74AUC32245BFI8; SN74AUC32245ZKER; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254058-SN74AUC32245 GKER Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 4 Number of Bits per Element: 8 Family Name: SN74AUC32245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA (13.5x5.5) Alternative Parts (Cross-Reference): 74AUC32245BFI; 74AUC32245BFI8; SN74AUC32245ZKER; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32245GKER - 1254058-SN74AUC32245GKER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32245GKER
1254058-SN74AUC32245GKER
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32245GKER 1254058-SN74AUC32245GKER
Manufacturer: Texas Instruments Win Source Part Number: 1254058-SN74AUC32245 GKER Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 4 Number of Bits per Element: 8 Family Name: SN74AUC32245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA (13.5x5.5) Alternative Parts (Cross-Reference): 74AUC32245BFI; 74AUC32245BFI8; SN74AUC32245ZKER; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254058-SN74AUC32245GKER
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 96-LFBGA
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Number of Elements: 4
Number of Bits per Element: 8
Family Name: SN74AUC32245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-LFBGA (13.5x5.5)
Alternative Parts (Cross-Reference): 74AUC32245BFI; 74AUC32245BFI8; SN74AUC32245ZKER;
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AUC32245GKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AUC32245GKER
Buffers, Drivers, Receivers, Transceivers SN74AUC32245GKER
Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1254058-SN74AUC32245GKER SN74AUC32245GKER
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32245GKER Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 96-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details