Win Source Part Number: 1259767-SN74AUC32244
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUC
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 9mA, 9mA
Number of Elements: 8
Number of Bits per Element: 4
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 96-LFBGA
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-15439-1,296-154
Base Product Number: SN74AUC3
Product Status: Obsolete
Buffer, Non-Inverting 8 Element 4 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)
IC BUF NON-INVERT 2.7V 96LFBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1259767-SN74AUC32244GKER | 296-15439-2-ND | SN74AUC32244GKER |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts |