Inverter IC 2 Channel 6-DSBGA
AUC SERIES, DUAL 1-INPUT INVERT GATE, PBGA6, GREEN, DSBGA-6 Product overview: SN74AUC2GU04YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2GU04YZPR
Win Source Part Number: 1257950-SN74AUC2GU04
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19064-1,296-1906
Base Product Number: SN74AUC2
Product Status: Obsolete
IC INVERTER 2CH 2-INP 6DSBGA
Inverter IC 2 Channel 6-DSBGA
IC INVERTER 2CH 2-INP 6DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-19064-2-ND | 705-SN74AUC2GU04YZPR | 1257950-SN74AUC2GU04YZPR | SN74AUC2GU04YZPR | SN74AUC2GU04YZPR | SN74AUC2GU04YZPR |
| Product Name | Gates and Inverters | Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 0.8V ~ 2.7V | 2.7V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | ||
| Inputs | 2 | 1 | 2 | 2 | ||
| Propagation Delay | 2 ns | 2 ns | 2 ns | |||
| Low Level Output Current (Sink) | 9 mA | 9 mA | 9 mA |