Manufacturer: Texas Instruments
Win Source Part Number: 1254054-SN74AUC2G86Y
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Supplier Device Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-XFBGA, DSBGA
Alternative Parts (Cross-Reference): SN74AUC2G86DCUR; SN74AUC2G86DCURG4; SN74AUC2G86DCURE4; SN74AUC2G86YEPR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: 74AUC2G86
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 2.7V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 2ns at 2.5V, 30pF
AUC SERIES, DUAL 2-INPUT XOR GATE, BGA8, DSBGA-8 Product overview: SN74AUC2G86YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G86YEPR can be used for catalog matching and distributor lookup.
XOR Gate, AUC Series, 2-Func, 2-Input, CMOS
XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)
IC GATE XOR 2CH 2-INP 8DSBGA
XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)
IC GATE XOR 2CH 2-INP 8DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1254054-SN74AUC2G86YEPR | 705-SN74AUC2G86YEPR | SN74AUC2G86YEPR | 296-19061-2-ND | SN74AUC2G86YEPR | SN74AUC2G86YEPR | SN74AUC2G86YEPR |
| Product Name | Logic - Logic - Gates and Inverters - SN74AUC2G86YEPR | Dual Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | OR; XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR |
| Supply Voltage | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | 0.8V ~ 2.7V | |||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 2 ns | 2 ns | 2 ns | ||||
| Low Level Output Current (Sink) | 9 mA | 9 mA | 9 mA |