XOR (Exclusive OR) IC 2 Channel 8-VSSOP
Win Source Part Number: 1257927-SN74AUC2G86D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AUC2
Product Status: Obsolete
AUC SERIES, DUAL 2-INPUT XOR GATE, PDSO8, GREEN, PLASTIC, VSSOP-8 Product overview: SN74AUC2G86DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G86DCURE
IC GATE XOR 2CH 2-INP 8VSSOP
XOR (Exclusive OR) IC 2 Channel 8-VSSOP
IC GATE XOR 2CH 2-INP 8VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC2G86DCURE4-ND | 1257927-SN74AUC2G86DCURE4 | 705-SN74AUC2G86DCURE4 | SN74AUC2G86DCURE4 | SN74AUC2G86DCURE4 | SN74AUC2G86DCURE4 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Dual Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | NOT; XOR | XOR; XOR (Exclusive OR) | XOR |
| Supply Voltage | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | 0.8V ~ 2.7V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 2 ns | 2 ns | 2 ns | |||
| Low Level Output Current (Sink) | 9 mA | 9 mA | 9 mA |