Texas Instruments Standard Linear and Logic Dual 50MHz 2.7V Logic IC SN74AUC2G80YZPR

Description
Dual D-Type Flip-Flop, 2-Bit, CMOS, 50MHz, 2.7V Product overview: SN74AUC2G80YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80YZPR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual D-Type Flip-Flop, 2-Bit, CMOS, 50MHz, 2.7V Product overview: SN74AUC2G80YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80YZPR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 50MHz 2.7V Logic IC - 706-SN74AUC2G80YZPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 50MHz 2.7V Logic IC
706-SN74AUC2G80YZPR
Dual 50MHz 2.7V Logic IC 706-SN74AUC2G80YZPR
Dual D-Type Flip-Flop, 2-Bit, CMOS, 50MHz, 2.7V Product overview: SN74AUC2G80YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80YZPR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 2-Bit, CMOS, 50MHz, 2.7V Product overview: SN74AUC2G80YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80YZPR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AUC2G80YZPR
Product Name Dual 50MHz 2.7V Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT1G04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Logic - Gates and Inverters - 54F64DM - 1129240-54F64DM - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54H20DM/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details