Texas Instruments Standard Linear and Logic Dual 2.7V 50MHz Logic IC SN74AUC2G80DCUR

Description
Dual D-Type Flip-Flop, 2.7V, 50MHz, CMOS, VSSOP Product overview: SN74AUC2G80DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80DCUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 2.7V, 50MHz, CMOS, VSSOP Product overview: SN74AUC2G80DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80DCUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2.7V 50MHz Logic IC
706-SN74AUC2G80DCUR
Dual 2.7V 50MHz Logic IC 706-SN74AUC2G80DCUR
Dual D-Type Flip-Flop, 2.7V, 50MHz, CMOS, VSSOP Product overview: SN74AUC2G80DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80DCUR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 2.7V, 50MHz, CMOS, VSSOP Product overview: SN74AUC2G80DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AUC2G80DCUR
Product Name Dual 2.7V 50MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input AND gate - 74AHC08PW-Q100/GJ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54ACTQ32/VDA-R - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; CFP14
View Details
3 suppliers