Texas Instruments Standard Linear and Logic Dual 50MHz 2.7V SSOP Logic IC SN74AUC2G80DCTRG4

Description
Dual D-Type Flip-Flop, 2-Bit, CMOS, 50MHz, 2.7V, SSOP Product overview: SN74AUC2G80DCTRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 2.7V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 50MHz, 2.7V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80DCTRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 2-Bit, CMOS, 50MHz, 2.7V, SSOP Product overview: SN74AUC2G80DCTRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 2.7V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 50MHz, 2.7V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80DCTRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 50MHz 2.7V SSOP Logic IC
706-SN74AUC2G80DCTRG4
Dual 50MHz 2.7V SSOP Logic IC 706-SN74AUC2G80DCTRG4
Dual D-Type Flip-Flop, 2-Bit, CMOS, 50MHz, 2.7V, SSOP Product overview: SN74AUC2G80DCTRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 2.7V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 50MHz, 2.7V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80DCTRG 4 can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 2-Bit, CMOS, 50MHz, 2.7V, SSOP Product overview: SN74AUC2G80DCTRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 2.7V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 50MHz, 2.7V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80DCTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AUC2G80DCTRG4
Product Name Dual 50MHz 2.7V SSOP Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details