Texas Instruments Standard Linear and Logic Dual 50MHz 2.7V Logic IC SN74AUC2G80DCTR

Description
Dual D-Type Flip-Flop, 2-Bit, CMOS, 50MHz, 2.7V Product overview: SN74AUC2G80DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80DCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 2-Bit, CMOS, 50MHz, 2.7V Product overview: SN74AUC2G80DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80DCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 50MHz 2.7V Logic IC
706-SN74AUC2G80DCTR
Dual 50MHz 2.7V Logic IC 706-SN74AUC2G80DCTR
Dual D-Type Flip-Flop, 2-Bit, CMOS, 50MHz, 2.7V Product overview: SN74AUC2G80DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80DCTR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 2-Bit, CMOS, 50MHz, 2.7V Product overview: SN74AUC2G80DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G80DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AUC2G80DCTR
Product Name Dual 50MHz 2.7V Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate with open-drain output - 74AHC1G09GV-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
7 suppliers
Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54HC09J/B - Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers