Texas Instruments Standard Linear and Logic Dual 275MHz 2.7V Logic IC SN74AUC2G79YZPR

Description
Dual D-Type Flip-Flop, 275MHz, 2.7V, CMOS, 2-Bit Product overview: SN74AUC2G79YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 275MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 275MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G79YZPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 275MHz, 2.7V, CMOS, 2-Bit Product overview: SN74AUC2G79YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 275MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 275MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G79YZPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 275MHz 2.7V Logic IC
706-SN74AUC2G79YZPR
Dual 275MHz 2.7V Logic IC 706-SN74AUC2G79YZPR
Dual D-Type Flip-Flop, 275MHz, 2.7V, CMOS, 2-Bit Product overview: SN74AUC2G79YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 275MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 275MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G79YZPR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 275MHz, 2.7V, CMOS, 2-Bit Product overview: SN74AUC2G79YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 275MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 275MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G79YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AUC2G79YZPR
Product Name Dual 275MHz 2.7V Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4392-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Inverters ICs - 9210278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Logic - Gates and Inverters - 5403LM - Lingto Electronic Limited
Specs
Gate Type NOT; AND; NAND
View Details