Texas Instruments Standard Linear and Logic 50MHz 2.7V Logic IC SN74AUC2G79DCURE4

Description
2-Bit D Flip-Flop, 50MHz, 2.7V, VSSOP-8, CMOS Logic IC Product overview: SN74AUC2G79DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G79DCURE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Bit D Flip-Flop, 50MHz, 2.7V, VSSOP-8, CMOS Logic IC Product overview: SN74AUC2G79DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G79DCURE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50MHz 2.7V Logic IC
706-SN74AUC2G79DCURE4
50MHz 2.7V Logic IC 706-SN74AUC2G79DCURE4
2-Bit D Flip-Flop, 50MHz, 2.7V, VSSOP-8, CMOS Logic IC Product overview: SN74AUC2G79DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G79DCURE 4 can be used for catalog matching and distributor lookup.

2-Bit D Flip-Flop, 50MHz, 2.7V, VSSOP-8, CMOS Logic IC Product overview: SN74AUC2G79DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G79DCURE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AUC2G79DCURE4
Product Name 50MHz 2.7V Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4463-2-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54F38/B2A - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; CLCC20
View Details
4 suppliers