Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-5X3
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-5X3
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-5X3
Manufacturer: Texas Instruments
Win Source Part Number: 065348-SN74AUC2G34DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SOT
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IC BUFFER NON-INVERT 2.7V 6SOT
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-18648-6-ND | 065348-SN74AUC2G34DRLR | SN74AUC2G34DRLR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G34DRLR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts |