Manufacturer: Texas Instruments
Win Source Part Number: 794959-SN74AUC2G34DB
Series: 74AUC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Number of Elements: 2
Number of Bits per Element: 1
Family Name: SN74AUC2G34
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): SN74AUC2G34YEPR; SN74AUC2G34YZTR; SN74AUC2G34YZAR; SN74AUC2G34YEAR;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6
IC BUF NON-INVERT 2.7V SOT23-6
IC BUF NON-INVERT 2.7V SOT23-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 794959-SN74AUC2G34DBVR | 296-17231-6-ND | SN74AUC2G34DBVR | SN74AUC2G34DBVR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G34DBVR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts |