Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUC2G126DCUR

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUC2G126DCURCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUC2G126DCURCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUC2G126DCURCT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUC2G126DCURDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUC2G126DCURDKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUC2G126DCURDKR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUC2G126DCURTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUC2G126DCURTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUC2G126DCURTR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-VSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G126DCUR - 1099504-SN74AUC2G126DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G126DCUR
1099504-SN74AUC2G126DCUR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G126DCUR 1099504-SN74AUC2G126DCUR
Manufacturer: Texas Instruments Win Source Part Number: 1099504-SN74AUC2G126 DCUR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: US8 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099504-SN74AUC2G126DCUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUC2G126DCUR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC2G126DCUR
IC BUFFER NON-INVERT 2.7V 8VSSOP

IC BUFFER NON-INVERT 2.7V 8VSSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74AUC2G126DCUR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74AUC2G126DCUR
Buffers, Drivers, Receivers, Transceivers SN74AUC2G126DCUR
IC BUFFER NON-INVERT 2.7V 8VSSOP

IC BUFFER NON-INVERT 2.7V 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-SN74AUC2G126DCURCT-ND 1099504-SN74AUC2G126DCUR SN74AUC2G126DCUR SN74AUC2G126DCUR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G126DCUR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 2.7 volts 0.8000 to 2.7 volts
Unlock Full Specs
to access all available technical data