Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G125YZPR SN74AUC2G125YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099503-SN74AUC2G125 YZPR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099503-SN74AUC2G125 YZPR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G125YZPR - 1099503-SN74AUC2G125YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G125YZPR
1099503-SN74AUC2G125YZPR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G125YZPR 1099503-SN74AUC2G125YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1099503-SN74AUC2G125 YZPR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1099503-SN74AUC2G125YZPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUC2G125YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUC2G125YZPRCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUC2G125YZPRCT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUC2G125YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUC2G125YZPRDKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUC2G125YZPRDKR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUC2G125YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUC2G125YZPRTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUC2G125YZPRTR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)

Buy Now Datasheet
IC BUF NON-INVERT 2.7 V 8DSBGA - 815-SN74AUC2G125YZPR - Utmel Electronic Limited
Hong Kong, China
IC BUF NON-INVERT 2.7 V 8DSBGA
815-SN74AUC2G125YZPR
IC BUF NON-INVERT 2.7 V 8DSBGA 815-SN74AUC2G125YZPR
IC BUF NON-INVERT 2.7 V 8DSBGA

IC BUF NON-INVERT 2.7 V 8DSBGA

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74AUC2G125YZPR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74AUC2G125YZPR
Buffers, Drivers, Receivers, Transceivers SN74AUC2G125YZPR
IC BUFFER NON-INVERT 2.7V 8DSBGA

IC BUFFER NON-INVERT 2.7V 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 1099503-SN74AUC2G125YZPR 296-SN74AUC2G125YZPRCT-ND 815-SN74AUC2G125YZPR SN74AUC2G125YZPR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G125YZPR Buffers, Drivers, Receivers, Transceivers IC BUF NON-INVERT 2.7 V 8DSBGA Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 2.7 volts 0.8000 to 2.7 volts
Unlock Full Specs
to access all available technical data