Manufacturer: Texas Instruments
Win Source Part Number: 065345-SN74AUC2G125D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SM8
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8
IC BUFFER NON-INVERT 2.7 V SM8
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 065345-SN74AUC2G125DCTR | 296-18881-6-ND | 815-SN74AUC2G125DCTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G125DCTR | Buffers, Drivers, Receivers, Transceivers | IC BUFFER NON-INVERT 2.7 V SM8 |
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts | 1.2 volts |