AUC SERIES, DUAL 2-INPUT AND GATE, BGA8, GREEN, DSBGA-8 Product overview: SN74AUC2G08YZTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G08YZTR can be used for catalog matching and distributor lookup.
AND Gate, AUC Series, 2-Func, 2-Input, CMOS
AND Gate IC 2 Channel 8-DSBGA
Win Source Part Number: 1257940-SN74AUC2G08Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.6ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-UFBGA, DSBGA
Supplier Device Package: 8-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AUC2G08YZTR
Base Product Number: SN74AUC2
AND Gate IC 2 Channel 8-DSBGA
IC GATE AND 2CH 2-INP 8DSBGA
IC GATE AND 2CH 2-INP 8DSBGA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AUC2G08YZTR | SN74AUC2G08YZTR | SN74AUC2G08YZTR-ND | 1257940-SN74AUC2G08YZTR | SN74AUC2G08YZTR | SN74AUC2G08YZTR | SN74AUC2G08YZTR |
| Product Name | Dual Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; AND GATE | AND | AND | NOT; AND; AND Gate | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 2.7V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 1.6 ns | 1.6 ns | 1.6 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |