Texas Instruments High-Performance Analog Gates and Inverters SN74AUC2G08YEPR

Description
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
Request a Quote
Description
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUC2G08 is a dual 2-input positive-AND gate designed for low power consumption, operating at a supply voltage range of 0.8 V to 2.7 V, with optimal performance at 1.8 V. It features a maximum propagation delay of 1.5 ns at 1.8 V and supports mixed-mode signal operation. The device is packaged using NanoFree,Ñ¢ technology, which utilizes the die as the package, allowing for a compact design. It is specified for partial-power-down applications, with I_off circuitry that disables outputs to prevent backflow current when powered down. The SN74AUC2G08 also exhibits robust latch-up performance exceeding 100 mA and provides ESD protection that exceeds JESD 22 standards. This component is suitable for applications requiring efficient logic operations in space-constrained environments.

Datasheet Summary
Powered by GS/AI

The SN74AUC2G08 is a dual 2-input positive-AND gate designed for low power consumption, operating at a supply voltage range of 0.8 V to 2.7 V, with optimal performance at 1.8 V. It features a maximum propagation delay of 1.5 ns at 1.8 V and supports mixed-mode signal operation. The device is packaged using NanoFree,Ñ¢ technology, which utilizes the die as the package, allowing for a compact design. It is specified for partial-power-down applications, with I_off circuitry that disables outputs to prevent backflow current when powered down. The SN74AUC2G08 also exhibits robust latch-up performance exceeding 100 mA and provides ESD protection that exceeds JESD 22 standards. This component is suitable for applications requiring efficient logic operations in space-constrained environments.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-18863-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18863-2-ND
Gates and Inverters 296-18863-2-ND
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257956-SN74AUC2G08YEPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257956-SN74AUC2G08YEPR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257956-SN74AUC2G08YEPR
Win Source Part Number: 1257956-SN74AUC2G08Y EPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.6ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AUC2G08YEPR -TITR,-296-18863-1,2 96-18863-2R,2156-SN7 4AUC2G08YEPR,-296-18 863-1,-296-18863-1R, 296-18863-1R,296-188 63-1,-SN74AUC2G08YEP RR,296-18863-2,TEXTI SSN74AUC2G08YEPR Base Product Number: SN74AUC2 Product Status: Obsolete

Win Source Part Number: 1257956-SN74AUC2G08YEPR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.6ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AUC2G08YEPR-TITR,-296-18863-1,296-18863-2R,2156-SN74AUC2G08YEPR,-296-18863-1,-296-18863-1R,296-18863-1R,296-18863-1,-SN74AUC2G08YEPRR,296-18863-2,TEXTISSN74AUC2G08YEPR
Base Product Number: SN74AUC2
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-SN74AUC2G08YEPR
Dual Logic IC 705-SN74AUC2G08YEPR
AUC SERIES, DUAL 2-INPUT AND GATE, PBGA8, DSBGA-8 Product overview: SN74AUC2G08YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G08YEPR can be used for catalog matching and distributor lookup.

AUC SERIES, DUAL 2-INPUT AND GATE, PBGA8, DSBGA-8 Product overview: SN74AUC2G08YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G08YEPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G08YEPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G08YEPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G08YEPR
IC GATE AND 2CH 2-INP 8DSBGA

IC GATE AND 2CH 2-INP 8DSBGA

Supplier's Site
Logic - Gates and Inverters - SN74AUC2G08YEPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G08YEPR
Logic - Gates and Inverters SN74AUC2G08YEPR
IC GATE AND 2CH 2-INP 8DSBGA

IC GATE AND 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74AUC2G08YEPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G08YEPR
Gates and Inverters SN74AUC2G08YEPR
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-18863-2-ND 1257956-SN74AUC2G08YEPR 705-SN74AUC2G08YEPR SN74AUC2G08YEPR SN74AUC2G08YEPR SN74AUC2G08YEPR
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND NOT; AND AND; AND Gate
Supply Voltage 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Inputs 2 2 2 2
Propagation Delay 1.6 ns 1.6 ns 1.6 ns
Low Level Output Current (Sink) 9 mA 9 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC1GU04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 1658350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details