The SN74AUC2G07DCKRG4 is a dual buffer/driver designed for low power consumption, operating at supply voltages from 0.8 V to 2.7 V, with an optimized range of 1.65 V to 1.95 V. It features open-drain outputs that can be connected to other open-drain outputs for implementing active-low wired-OR or active-high wired-AND functions. The device supports a maximum output drive of 32 mA and has a maximum propagation delay of 2.5 ns at 1.8 V. It is also capable of partial-power-down mode operation, preventing backflow current when powered down. The operating temperature range is specified from -40°C to 85°C, making it suitable for various applications. The product is available in a compact SC-70 package, which is advantageous for space-constrained designs.
Manufacturer: Texas Instruments
Win Source Part Number: 794958-SN74AUC2G07DC
Series: 74AUC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Number of Elements: 2
Number of Bits per Element: 1
Family Name: SN74AUC2G07
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): SN74AUC2G07DCKR; SN74AUC2G07YZPR; SN74AUC2G07DBVRE4; SN74AUC2G07DBVTG4;
Introduction Date: December 01, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output SC-70-6
IC BUFFER NON-INVERT 2.7V SC70-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 794958-SN74AUC2G07DCKRG4 | SN74AUC2G07DCKRG4-ND | SN74AUC2G07DCKRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G07DCKRG4 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts |