Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G07DBVR SN74AUC2G07DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254047-SN74AUC2G07D BVR Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 2 Number of Bits per Element: 1 Family Name: SN74AUC2G07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): SN74AUC2G07DBVRG4; SN74AUC2G07DBVRE4; SN74AUC2G07DBVTG4; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254047-SN74AUC2G07D BVR Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 2 Number of Bits per Element: 1 Family Name: SN74AUC2G07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): SN74AUC2G07DBVRG4; SN74AUC2G07DBVRE4; SN74AUC2G07DBVTG4; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G07DBVR - 1254047-SN74AUC2G07DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G07DBVR
1254047-SN74AUC2G07DBVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G07DBVR 1254047-SN74AUC2G07DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1254047-SN74AUC2G07D BVR Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 2 Number of Bits per Element: 1 Family Name: SN74AUC2G07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): SN74AUC2G07DBVRG4; SN74AUC2G07DBVRE4; SN74AUC2G07DBVTG4; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254047-SN74AUC2G07DBVR
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Number of Elements: 2
Number of Bits per Element: 1
Family Name: SN74AUC2G07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): SN74AUC2G07DBVRG4; SN74AUC2G07DBVRE4; SN74AUC2G07DBVTG4;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1254047-SN74AUC2G07DBVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G07DBVR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details