AUC SERIES, DUAL 1-INPUT INVERT GATE, BGA6, DSBGA-6 Product overview: SN74AUC2G06YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G06YEPR can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Open Drain 6-DSBGA
IC INVERTER 2CH 2-INP 6DSBGA
Inverter IC 2 Channel Open Drain 6-DSBGA
IC INVERTER OD 2CH 2-INP 6DSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AUC2G06YEPR | 296-18576-2-ND | SN74AUC2G06YEPR | SN74AUC2G06YEPR | SN74AUC2G06YEPR |
| Product Name | Dual Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT |
| Inputs | 1 | 2 | 2 | ||
| Propagation Delay | 1.2 ns | 1.2 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) |