Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74AUC2G06DBVR SN74AUC2G06DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 065342-SN74AUC2G06DB VR Packaging: Reel - TR Features: Open Drain Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 9mA Max Propagation Delay @ V, Max CL: 1.2ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065342-SN74AUC2G06DB VR Packaging: Reel - TR Features: Open Drain Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 9mA Max Propagation Delay @ V, Max CL: 1.2ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AUC2G06DBVR - 065342-SN74AUC2G06DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G06DBVR
065342-SN74AUC2G06DBVR
Logic - Logic - Gates and Inverters - SN74AUC2G06DBVR 065342-SN74AUC2G06DBVR
Manufacturer: Texas Instruments Win Source Part Number: 065342-SN74AUC2G06DB VR Packaging: Reel - TR Features: Open Drain Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 9mA Max Propagation Delay @ V, Max CL: 1.2ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065342-SN74AUC2G06DBVR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 9mA
Max Propagation Delay @ V, Max CL: 1.2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Dimension: SOT-23-6
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 065342-SN74AUC2G06DBVR
Product Name Logic - Logic - Gates and Inverters - SN74AUC2G06DBVR
Package Type SOT; SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PWM - 2467431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOT; SOT-26
View Details
Instrumentation, Op Amps, Buffer Amps - 1014-1222-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; "8-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Logic - Comparators - 54LS85DM - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Comparators
View Details
 - 100126DC - Rochester Electronics
Texas Instruments
Specs
Device Type Buffer; StndLgc
Package Type DIP; CDIP; CDIP24
View Details