Win Source Part Number: 1257945-SN74AUC2G02Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-18571-2R,296-185
Base Product Number: SN74AUC2
Product Status: Obsolete
AUC SERIES, DUAL 2-INPUT NOR GATE, BGA8, DSBGA-8 Product overview: SN74AUC2G02YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G02YEPR can be used for catalog matching and distributor lookup.
NOR Gate, AUC Series, 2-Func, 2-Input, CMOS
NOR Gate IC 2 Channel 8-DSBGA (1.9x0.9)
IC GATE NOR 2CH 2-INP 8DSBGA
IC GATE NOR 2CH 2-INP 8DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257945-SN74AUC2G02YEPR | 705-SN74AUC2G02YEPR | SN74AUC2G02YEPR | SN74AUC2G02YEPR | SN74AUC2G02YEPR | SN74AUC2G02YEPR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Dual Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR GATE | OR; NOR | NOR; NOR Gate | NOT; NOR | NOR |
| Supply Voltage | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | |||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 1.9 ns | 1.9 ns | ||||
| Low Level Output Current (Sink) | 9 mA | 9 mA |