NAND Gate, AUC Series, 2-Func, 2-Input, CMOS, PBGA8
Win Source Part Number: 1257948-SN74AUC2G00Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-18567-1R,-296-18
Base Product Number: SN74AUC2
Product Status: Obsolete
AUC SERIES, DUAL 2-INPUT NAND GATE, PBGA8, DSBGA-8 Product overview: SN74AUC2G00YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G00YEPR can be used for catalog matching and distributor lookup.
IC GATE NAND 2CH 2-INP 8DSBGA
IC GATE NAND 2CH 2-INP 8DSBGA
NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC2G00YEPR | 1257948-SN74AUC2G00YEPR | 705-SN74AUC2G00YEPR | SN74AUC2G00YEPR | SN74AUC2G00YEPR | SN74AUC2G00YEPR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate |
| Logic Family | CMOS | |||||
| IC Package Type | BGA; Other; BGA8 | BGA; Other; 8-XFBGA, DSBGA | ||||
| Supply Voltage | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | 0.8V ~ 2.7V | |||
| Inputs | 2 | 2 | 2 |