Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUC244RGYR

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-15437-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-15437-6-ND
Buffers, Drivers, Receivers, Transceivers 296-15437-6-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-15437-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-15437-1-ND
Buffers, Drivers, Receivers, Transceivers 296-15437-1-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-15437-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-15437-2-ND
Buffers, Drivers, Receivers, Transceivers 296-15437-2-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC244RGYR - 042751-SN74AUC244RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC244RGYR
042751-SN74AUC244RGYR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC244RGYR 042751-SN74AUC244RGYR
Manufacturer: Texas Instruments Win Source Part Number: 042751-SN74AUC244RGY R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042751-SN74AUC244RGYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AUC244RGYR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74AUC244RGYR
Buffers, Drivers, Receivers, Transceivers SN74AUC244RGYR
IC BUFFER NON-INVERT 2.7V 20VQFN

IC BUFFER NON-INVERT 2.7V 20VQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUC244RGYR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC244RGYR
IC BUFFER NON-INVERT 2.7V 20VQFN

IC BUFFER NON-INVERT 2.7V 20VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-15437-6-ND 042751-SN74AUC244RGYR SN74AUC244RGYR SN74AUC244RGYR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC244RGYR Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 2.7 volts 0.8000 to 2.7 volts
Unlock Full Specs
to access all available technical data