Win Source Part Number: 1257955-SN74AUC1GU04
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-15848-1,-SN74AU
Base Product Number: SN74AUC1
Product Status: Obsolete
AUC SERIES, 1-INPUT INVERT GATE, BGA5, DSBGA-5 Product overview: SN74AUC1GU04YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1GU04YEPR
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
IC INVERTER 1CH 1-INP 5DSBGA
IC INVERTER 1CH 1-INP 5DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257955-SN74AUC1GU04YEPR | 705-SN74AUC1GU04YEPR | 296-15848-2-ND | SN74AUC1GU04YEPR | SN74AUC1GU04YEPR | SN74AUC1GU04YEPR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 0.8V ~ 2.7V | 2.7V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 2.1 ns | 2.1 ns | 2.1 ns | |||
| Low Level Output Current (Sink) | 9 mA | 9 mA | 9 mA |