XOR Gate, AUC Series, 1-Func, 2-Input, CMOS
Win Source Part Number: 1257942-SN74AUC1G86Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AUC1G86YEPR
Base Product Number: SN74AUC1
Product Status: Obsolete
XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)
AUC SERIES, 2-INPUT XOR GATE, BGA5, DSBGA-5 Product overview: SN74AUC1G86YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G86YEPR can be used for catalog matching and distributor lookup.
IC GATE XOR 1CH 2-INP 5DSBGA
IC GATE XOR 1CH 2-INP 5DSBGA
XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC1G86YEPR | 1257942-SN74AUC1G86YEPR | 296-18563-2-ND | 705-SN74AUC1G86YEPR | SN74AUC1G86YEPR | SN74AUC1G86YEPR | SN74AUC1G86YEPR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR | XOR; XOR GATE, OR GATE | NOT; XOR | XOR | XOR; XOR (Exclusive OR) |
| Logic Family | CMOS | ||||||
| IC Package Type | BGA; Other; BGA5 | Other; 5-XFBGA, DSBGA | BGA; Other; 5-XFBGA, DSBGA | ||||
| Supply Voltage | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | 0.8V ~ 2.7V | |||
| Inputs | 2 | 2 | 2 | 2 |