Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G86YEAR

Description
XOR Gate, AUC Series, 1-Func, 2-Input, CMOS
Request a Quote Datasheet
Description
XOR Gate, AUC Series, 1-Func, 2-Input, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AUC1G86YEAR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AUC Series, 1-Func, 2-Input, CMOS

XOR Gate, AUC Series, 1-Func, 2-Input, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257941-SN74AUC1G86YEAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257941-SN74AUC1G86YEAR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257941-SN74AUC1G86YEAR
Win Source Part Number: 1257941-SN74AUC1G86Y EAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-15434-1,TEXTISS N74AUC1G86YEAR,-296- 15434-1,2156-SN74AUC 1G86YEAR-TITR,296-15 434-1,296-15434-2,-2 96-15434-1R,-SN74AUC 1G86YEARR,296-15434- 1R,296-15434-2R Base Product Number: SN74AUC1 Product Status: Obsolete

Win Source Part Number: 1257941-SN74AUC1G86YEAR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-15434-1,TEXTISSN74AUC1G86YEAR,-296-15434-1,2156-SN74AUC1G86YEAR-TITR,296-15434-1,296-15434-2,-296-15434-1R,-SN74AUC1G86YEARR,296-15434-1R,296-15434-2R
Base Product Number: SN74AUC1
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - 296-15434-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-15434-2-ND
Gates and Inverters 296-15434-2-ND
XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
AUC SERIES, 2-INPUT XOR GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74AUC1G86YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G86YEAR can be used for catalog matching and distributor lookup.

AUC SERIES, 2-INPUT XOR GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74AUC1G86YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G86YEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUC1G86YEAR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G86YEAR
Logic - Gates and Inverters SN74AUC1G86YEAR
IC GATE XOR 1CH 2-INP 5DSBGA

IC GATE XOR 1CH 2-INP 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G86YEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G86YEAR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G86YEAR
IC GATE XOR 1CH 2-INP 5DSBGA

IC GATE XOR 1CH 2-INP 5DSBGA

Supplier's Site
Gates and Inverters - SN74AUC1G86YEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G86YEAR
Gates and Inverters SN74AUC1G86YEAR
XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G86YEAR 1257941-SN74AUC1G86YEAR 296-15434-2-ND 705-SN74AUC1G86YEAR SN74AUC1G86YEAR SN74AUC1G86YEAR SN74AUC1G86YEAR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR; XOR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE NOT; XOR XOR XOR; XOR (Exclusive OR)
Logic Family CMOS
IC Package Type BGA; Other; BGA5 Other; 5-XFBGA, DSBGA BGA; Other; 5-XFBGA, DSBGA
Supply Voltage 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100124FC - 904799-100124FC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers
Logic Gates - 2139002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
TSSOP Logic IC - 705-74AHC1G08GW,165 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Logic Family AHC/VHC/H/U/V
Inputs 2
View Details
6 suppliers