Texas Instruments Standard Linear and Logic 50MHz 2.7V Logic IC SN74AUC1G79DCKRG4

Description
1-Bit D-Type Flip-Flop, Positive Edge Trigger, 50MHz, 2.7V, SM Product overview: SN74AUC1G79DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC1G79DCKRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Bit D-Type Flip-Flop, Positive Edge Trigger, 50MHz, 2.7V, SM Product overview: SN74AUC1G79DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC1G79DCKRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50MHz 2.7V Logic IC
706-SN74AUC1G79DCKRG4
50MHz 2.7V Logic IC 706-SN74AUC1G79DCKRG4
1-Bit D-Type Flip-Flop, Positive Edge Trigger, 50MHz, 2.7V, SM Product overview: SN74AUC1G79DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC1G79DCKRG 4 can be used for catalog matching and distributor lookup.

1-Bit D-Type Flip-Flop, Positive Edge Trigger, 50MHz, 2.7V, SM Product overview: SN74AUC1G79DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 2.7V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC1G79DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AUC1G79DCKRG4
Product Name 50MHz 2.7V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5430DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Function Nexperia - 29AC1012 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details
Gates and Inverters - 54S64FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details