Texas Instruments Standard Linear and Logic 2.7V SOT-23 Logic IC SN74AUC1G79DBVR

Description
D-Type Flip-Flop, 1-Bit, Positive Edge, 2.7V, SOT-23-5 Product overview: SN74AUC1G79DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC1G79DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Type Flip-Flop, 1-Bit, Positive Edge, 2.7V, SOT-23-5 Product overview: SN74AUC1G79DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC1G79DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V SOT-23 Logic IC
706-SN74AUC1G79DBVR
2.7V SOT-23 Logic IC 706-SN74AUC1G79DBVR
D-Type Flip-Flop, 1-Bit, Positive Edge, 2.7V, SOT-23-5 Product overview: SN74AUC1G79DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC1G79DBVR can be used for catalog matching and distributor lookup.

D-Type Flip-Flop, 1-Bit, Positive Edge, 2.7V, SOT-23-5 Product overview: SN74AUC1G79DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC1G79DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AUC1G79DBVR
Product Name 2.7V SOT-23 Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74ABT04DB,118-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details