Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC1G240YEPR

Description
Win Source Part Number: 1259765-SN74AUC1G240 YEPR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15100-2,2156-SN7 4AUC1G240YEPR,296-15 100-1R,296-15100-2R, -296-15100-1R,296-15 100-1,-296-15100-1,T EXTISSN74AUC1G240YEP R,-296-15100-1,-SN74 AUC1G240YEPRR Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259765-SN74AUC1G240 YEPR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15100-2,2156-SN7 4AUC1G240YEPR,296-15 100-1R,296-15100-2R, -296-15100-1R,296-15 100-1,-296-15100-1,T EXTISSN74AUC1G240YEP R,-296-15100-1,-SN74 AUC1G240YEPRR Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259765-SN74AUC1G240YEPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259765-SN74AUC1G240YEPR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259765-SN74AUC1G240YEPR
Win Source Part Number: 1259765-SN74AUC1G240 YEPR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15100-2,2156-SN7 4AUC1G240YEPR,296-15 100-1R,296-15100-2R, -296-15100-1R,296-15 100-1,-296-15100-1,T EXTISSN74AUC1G240YEP R,-296-15100-1,-SN74 AUC1G240YEPRR Base Product Number: SN74AUC1 Product Status: Obsolete

Win Source Part Number: 1259765-SN74AUC1G240YEPR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15100-2,2156-SN74AUC1G240YEPR,296-15100-1R,296-15100-2R,-296-15100-1R,296-15100-1,-296-15100-1,TEXTISSN74AUC1G240YEPR,-296-15100-1,-SN74AUC1G240YEPRR
Base Product Number: SN74AUC1
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-15100-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-15100-2-ND
Buffers, Drivers, Receivers, Transceivers 296-15100-2-ND
Buffer, Inverting 1 Element 1 Bit per Element 3-State Output 5-DSBGA (1.4x0.9)

Buffer, Inverting 1 Element 1 Bit per Element 3-State Output 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUC1G240YEPR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC1G240YEPR
IC BUF INVERT 2.7V 5DSBGA/5WCSP

IC BUF INVERT 2.7V 5DSBGA/5WCSP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1259765-SN74AUC1G240YEPR 296-15100-2-ND SN74AUC1G240YEPR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 2.7 volts 0.8000 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 7704302CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Operational Amplifier IC - 687-AD8567ACP-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 16-VQFN Exposed Pad, CSP
View Details
3 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 800-1598-5-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers