Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUC1G240DCKR

Description
Buffer, Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Request a Quote Datasheet
Description
Buffer, Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-12662-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-12662-6-ND
Buffers, Drivers, Receivers, Transceivers 296-12662-6-ND
Buffer, Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-12662-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-12662-2-ND
Buffers, Drivers, Receivers, Transceivers 296-12662-2-ND
Buffer, Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-12662-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-12662-1-ND
Buffers, Drivers, Receivers, Transceivers 296-12662-1-ND
Buffer, Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buffer, Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G240DCKR - 065330-SN74AUC1G240DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G240DCKR
065330-SN74AUC1G240DCKR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G240DCKR 065330-SN74AUC1G240DCKR
Manufacturer: Texas Instruments Win Source Part Number: 065330-SN74AUC1G240D CKR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065330-SN74AUC1G240DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC BUFFER INVERT 2.7 V SC70-5 - 815-SN74AUC1G240DCKR - Utmel Electronic Limited
Hong Kong, China
IC BUFFER INVERT 2.7 V SC70-5
815-SN74AUC1G240DCKR
IC BUFFER INVERT 2.7 V SC70-5 815-SN74AUC1G240DCKR
IC BUFFER INVERT 2.7 V SC70-5

IC BUFFER INVERT 2.7 V SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Buffer Amplifiers
Product Number 296-12662-6-ND 065330-SN74AUC1G240DCKR 815-SN74AUC1G240DCKR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G240DCKR IC BUFFER INVERT 2.7 V SC70-5
Supply Voltage (VS) 0.8000 to 2.7 volts 0.8000 to 2.7 volts 1.2 volts
Unlock Full Specs
to access all available technical data