Buffer, Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Buffer, Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Buffer, Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 065329-SN74AUC1G240D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-12661-2-ND | 065329-SN74AUC1G240DBVR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G240DBVR |
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts |