Decoder/Demultiplexe
Decoder/Demultiplexe
1-of-2 Demultiplexer, 1-Bit, 2.7V, CMOS, SPDT, 7.5ns Product overview: SN74AUC1G19YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AUC1G19YZPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065328-SN74AUC1G19YZ
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 9mA, 9mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Supply Voltage - Operating: 0.8 V to 2.7 V
Alternative Parts (Cross-Reference): SN74AUC1G19DCKR; SN74AUC1G19DRLRG4; SN74AUC1G19YEPR; SN74AUC1G19YZPR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC DECODER/MUX 1OF2 6-DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-SN74AUC1G19YZPRCT-ND | 743-SN74AUC1G19YZPR | 065328-SN74AUC1G19YZPR | SN74AUC1G19YZPR |
| Product Name | Signal Switches, Multiplexers, Decoders | 2.7V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19YZPR | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 6-XFBGA, DSBGA | Tape and Reel | CSP; 6-DSBGA, 6-WCSP (1.4x0.9) | |
| Number of Pins | 6 |