Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DCKR SN74AUC1G19DCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254034-SN74AUC1G19D CKR Series: 74AUC Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74AUC1G19 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): SN74AUC1G19DRLRG4; SN74AUC1G19YEPR; SN74AUC1G19YZPR; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254034-SN74AUC1G19D CKR Series: 74AUC Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74AUC1G19 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): SN74AUC1G19DRLRG4; SN74AUC1G19YEPR; SN74AUC1G19YZPR; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DCKR - 1254034-SN74AUC1G19DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DCKR
1254034-SN74AUC1G19DCKR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DCKR 1254034-SN74AUC1G19DCKR
Manufacturer: Texas Instruments Win Source Part Number: 1254034-SN74AUC1G19D CKR Series: 74AUC Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74AUC1G19 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): SN74AUC1G19DRLRG4; SN74AUC1G19YEPR; SN74AUC1G19YZPR; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254034-SN74AUC1G19DCKR
Series: 74AUC
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74AUC1G19
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): SN74AUC1G19DRLRG4; SN74AUC1G19YEPR; SN74AUC1G19YZPR;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.7V Analog Switch and Multiplexer IC
743-SN74AUC1G19DCKR
2.7V Analog Switch and Multiplexer IC 743-SN74AUC1G19DCKR
1-of-2 Demultiplexer, 1-bit, CMOS, 2.7V, SC Package Product overview: SN74AUC1G19DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AUC1G19DCKR can be used for catalog matching and distributor lookup.

1-of-2 Demultiplexer, 1-bit, CMOS, 2.7V, SC Package Product overview: SN74AUC1G19DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AUC1G19DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-17896-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17896-1-ND
Signal Switches, Multiplexers, Decoders 296-17896-1-ND
Decoder/Demultiplexe r 1 x 1:2 SC-70-6

Decoder/Demultiplexer 1 x 1:2 SC-70-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17896-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17896-6-ND
Signal Switches, Multiplexers, Decoders 296-17896-6-ND
Decoder/Demultiplexe r 1 x 1:2 SC-70-6

Decoder/Demultiplexer 1 x 1:2 SC-70-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17896-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17896-2-ND
Signal Switches, Multiplexers, Decoders 296-17896-2-ND
Decoder/Demultiplexe r 1 x 1:2 SC-70-6

Decoder/Demultiplexer 1 x 1:2 SC-70-6

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74AUC1G19DCKR
Logic - Signal Switches, Multiplexers, Decoders SN74AUC1G19DCKR
IC DECODER/DEMUX 1X1:2 SC70-6

IC DECODER/DEMUX 1X1:2 SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1254034-SN74AUC1G19DCKR 743-SN74AUC1G19DCKR 296-17896-1-ND SN74AUC1G19DCKR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DCKR 2.7V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 0.8000 to 2.7 volts 0.8000 to 2.7 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922945P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Dual 4-channel analog multiplexer/demultiplexer - 74LV4052D,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details
7 suppliers