Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74AUC1G19DBVR

Description
Decoder/Demultiplexe r 1 x 1:2 SOT-23-6
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 1:2 SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-17895-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17895-2-ND
Signal Switches, Multiplexers, Decoders 296-17895-2-ND
Decoder/Demultiplexe r 1 x 1:2 SOT-23-6

Decoder/Demultiplexer 1 x 1:2 SOT-23-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17895-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17895-1-ND
Signal Switches, Multiplexers, Decoders 296-17895-1-ND
Decoder/Demultiplexe r 1 x 1:2 SOT-23-6

Decoder/Demultiplexer 1 x 1:2 SOT-23-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17895-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17895-6-ND
Signal Switches, Multiplexers, Decoders 296-17895-6-ND
Decoder/Demultiplexe r 1 x 1:2 SOT-23-6

Decoder/Demultiplexer 1 x 1:2 SOT-23-6

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DBVR - 1254033-SN74AUC1G19DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DBVR
1254033-SN74AUC1G19DBVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DBVR 1254033-SN74AUC1G19DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1254033-SN74AUC1G19D BVR Series: 74AUC Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Mounting: SMD Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74AUC1G19 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): NC7SV19P6X_NL; NC7SV19P6X_NF042; NC7SP19P6X_NL; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254033-SN74AUC1G19DBVR
Series: 74AUC
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6
Mounting: SMD
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74AUC1G19
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): NC7SV19P6X_NL; NC7SV19P6X_NF042; NC7SP19P6X_NL;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog Switch and Multiplexer IC
743-SN74AUC1G19DBVR
SOT-23 Analog Switch and Multiplexer IC 743-SN74AUC1G19DBVR
1-of-2 Demultiplexer, 1-bit, CMOS, SOT-23-6 Product overview: SN74AUC1G19DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AUC1G19DBVR can be used for catalog matching and distributor lookup.

1-of-2 Demultiplexer, 1-bit, CMOS, SOT-23-6 Product overview: SN74AUC1G19DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AUC1G19DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74AUC1G19DBVR
Logic - Signal Switches, Multiplexers, Decoders SN74AUC1G19DBVR
IC DECODER/DEMUX 1X1:2 SOT23-6

IC DECODER/DEMUX 1X1:2 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-17895-2-ND 1254033-SN74AUC1G19DBVR 743-SN74AUC1G19DBVR SN74AUC1G19DBVR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DBVR SOT-23 Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data