Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-5
Manufacturer: Texas Instruments
Win Source Part Number: 1254032-SN74AUC1G17D
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-553
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-5
Alternative Parts (Cross-Reference): SN74AUC1G17DCKRG4; SN74AUC1G17DRLR; SN74AUC1G17YZPR; SN74AUC1G17DRLRG4;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC BUFFER NON-INVERT 2.7V SOT5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-18646-6-ND | 1254032-SN74AUC1G17DRLR | SN74AUC1G17DRLR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G17DRLR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts |