Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUC1G17DBVRG4

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-49878-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-49878-2-ND
Buffers, Drivers, Receivers, Transceivers 296-49878-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-49878-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-49878-1-ND
Buffers, Drivers, Receivers, Transceivers 296-49878-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-49878-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-49878-6-ND
Buffers, Drivers, Receivers, Transceivers 296-49878-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G17DBVRG4 - 1099476-SN74AUC1G17DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G17DBVRG4
1099476-SN74AUC1G17DBVRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G17DBVRG4 1099476-SN74AUC1G17DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1099476-SN74AUC1G17D BVRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099476-SN74AUC1G17DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUC1G17DBVRG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC1G17DBVRG4
IC BUF NON-INVERT 2.7V SOT23-5

IC BUF NON-INVERT 2.7V SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-49878-2-ND 1099476-SN74AUC1G17DBVRG4 SN74AUC1G17DBVRG4
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G17DBVRG4 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 2.7 volts 0.8000 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - CLC5523IN - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Bandwidth 250 MHz
Slew Rate 1800 V/µs
View Details
 - 2966PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP20
View Details
High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT162244ATPAG8-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers