IC, LOGIC, 74AUC1G, BUFFER, SOT23-5; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AUC1G17; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic IC Family:74AUC;RoHS Compliant: Yes
Buffers & Line Drivers Single Schmitt-Trgr
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9236 | SN74AUC1G17DBVR |
| Product Name | Ic, Logic, 74Auc1G, Buffer, Sot23-5; Logic Device Type Texas Instruments | Buffers & Line Drivers |