Manufacturer: Texas Instruments
Win Source Part Number: 1254030-SN74AUC1G14Y
Packaging: Cut Tape (CT)
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 9mA, 9mA
Logic Level - Low: 0.22V ~ 0.58V
Logic Level - High: 0.5V ~ 1.56V
Categories: Integrated Circuits
Supplier Device Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 74AUC1G14
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 2.7V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 2.5ns at 2.5V, 30pF
Single Schmitt-Trigger Inverter 5-DSBGA -40 to 85 Product overview: SN74AUC1G14YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G14YZPR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)
Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)
Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)
IC INVERT SCHMITT 1CH 1IN 5DSBGA
IC INVERT SCHMITT 1CH 1IN 5DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1254030-SN74AUC1G14YZPR | 705-SN74AUC1G14YZPR | 296-SN74AUC1G14YZPRCT-ND | SN74AUC1G14YZPR | SN74AUC1G14YZPR | SN74AUC1G14YZPR |
| Product Name | Logic - Logic - Gates and Inverters - SN74AUC1G14YZPR | Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 0.8V ~ 2.7V | 2.7V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 0.5V ~ 1.56V (Low), 0.22V ~ 0.58V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 2.5 ns | 2.5 ns | 2.5 ns | |||
| Low Level Output Current (Sink) | 9 mA | 9 mA | 9 mA |