Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Schmitt Trigger Inverter, 1-Bit, CMOS, SOT-23-5, 2.7V Product overview: SN74AUC1G14MDBVREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G14MDBVR
Manufacturer: Texas Instruments
Win Source Part Number: 191422-SN74AUC1G14MD
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 3ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.22 V to 0.58 V
Logic Level - High: 0.5 V to 1.56 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC INVERTER 1CH 1-INP SOT23-5
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74AUC1G14MDBVREPCT-ND | 705-SN74AUC1G14MDBVREP | 191422-SN74AUC1G14MDBVREP | SN74AUC1G14MDBVREP | SN74AUC1G14MDBVREP | SN74AUC1G14MDBVREP |
| Product Name | Gates and Inverters | 2.7V SOT-23 Logic IC | Logic - Logic - Gates and Inverters - SN74AUC1G14MDBVREP | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 0.8V ~ 2.7V | 2.7V | 0.8 V ~ 2.7 V | 0.5V ~ 1.56V (Low), 0.22V ~ 0.58V (High) | 0.8V ~ 2.7V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 3 ns | 3 ns | 3 ns |