Schmitt Trigger Inverter, 1-Bit, CMOS, SC Package, 2.7V Product overview: SN74AUC1G14DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G14DCKRG
Manufacturer: Texas Instruments
Win Source Part Number: 1254029-SN74AUC1G14D
Packaging: Tape and Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 9mA, 9mA
Logic Level - Low: 0.22V ~ 0.58V
Logic Level - High: 0.5V ~ 1.56V
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: 74AUC1G14
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 2.7V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 2.5ns at 2.5V, 30pF
Inverter IC 1 Channel Schmitt Trigger SC-70-5
IC INVERT SCHMITT 1CH 1IN SC70
Inverter IC 1 Channel Schmitt Trigger SC-70-5
IC INVERT SCHMITT 1CH 1IN SC70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AUC1G14DCKRG4 | 1254029-SN74AUC1G14DCKRG4 | SN74AUC1G14DCKRG4-ND | SN74AUC1G14DCKRG4 | SN74AUC1G14DCKRG4 | SN74AUC1G14DCKRG4 |
| Product Name | 2.7V Logic IC | Logic - Logic - Gates and Inverters - SN74AUC1G14DCKRG4 | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2.7V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 0.5V ~ 1.56V (Low), 0.22V ~ 0.58V (High) | 0.8V ~ 2.7V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 2.5 ns | 2.5 ns | 2.5 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |