Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1254028-SN74AUC1G126
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74AUC1G126
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): PI74ST1G126TX; PI74ST1G126TEX; SN74AUC1G126YEAR;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 2.7V SOT23-5
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-12659-2-ND | 1254028-SN74AUC1G126DBVR | SN74AUC1G126DBVR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G126DBVR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts |