Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC1G125YEAR

Description
IC BUFFER NON-INVERT 2.7V 5DSBGA
Datasheet
Description
IC BUFFER NON-INVERT 2.7V 5DSBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G125YEAR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUC1G125YEAR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC1G125YEAR
IC BUFFER NON-INVERT 2.7V 5DSBGA

IC BUFFER NON-INVERT 2.7V 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AUC1G125YEAR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI32177-B-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details