AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
AND Gate, AUC Series, 1-Func, 2-Input, CMOS
AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
IC GATE AND 1CH 2-INP 5DSBGA
IC GATE AND 1CH 2-INP 5DSBGA
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-14015-2-ND | SN74AUC1G08YZAR | SN74AUC1G08YZAR | SN74AUC1G08YZAR | SN74AUC1G08YZAR |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0.7V (High) | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 2 ns | ||||
| Low Level Output Current (Sink) | 9 mA | 9 mA |