Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC1G07YEAR

Description
Win Source Part Number: 1259760-SN74AUC1G07Y EAR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 9mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13726-2,2156-SN7 4AUC1G07YEAR-TITR,-2 96-13726-1R,2156-SN7 4AUC1G07YEAR,-296-13 726-1,-296-13726-1,- SN74AUC1G07YEARR,296 -13726-1R,TEXTISSN74 AUC1G07YEAR,296-1372 6-2R,296-13726-1 Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259760-SN74AUC1G07Y EAR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 9mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13726-2,2156-SN7 4AUC1G07YEAR-TITR,-2 96-13726-1R,2156-SN7 4AUC1G07YEAR,-296-13 726-1,-296-13726-1,- SN74AUC1G07YEARR,296 -13726-1R,TEXTISSN74 AUC1G07YEAR,296-1372 6-2R,296-13726-1 Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259760-SN74AUC1G07YEAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259760-SN74AUC1G07YEAR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259760-SN74AUC1G07YEAR
Win Source Part Number: 1259760-SN74AUC1G07Y EAR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 9mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13726-2,2156-SN7 4AUC1G07YEAR-TITR,-2 96-13726-1R,2156-SN7 4AUC1G07YEAR,-296-13 726-1,-296-13726-1,- SN74AUC1G07YEARR,296 -13726-1R,TEXTISSN74 AUC1G07YEAR,296-1372 6-2R,296-13726-1 Base Product Number: SN74AUC1 Product Status: Obsolete

Win Source Part Number: 1259760-SN74AUC1G07YEAR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-13726-2,2156-SN74AUC1G07YEAR-TITR,-296-13726-1R,2156-SN74AUC1G07YEAR,-296-13726-1,-296-13726-1,-SN74AUC1G07YEARR,296-13726-1R,TEXTISSN74AUC1G07YEAR,296-13726-2R,296-13726-1
Base Product Number: SN74AUC1
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-13726-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-13726-2-ND
Buffers, Drivers, Receivers, Transceivers 296-13726-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUC1G07YEAR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC1G07YEAR
IC BUFFER NON-INVERT 2.7V 5DSBGA

IC BUFFER NON-INVERT 2.7V 5DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1259760-SN74AUC1G07YEAR 296-13726-2-ND SN74AUC1G07YEAR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 2.7 volts 0.8000 to 2.7 volts
Unlock Full Specs
to access all available technical data