Manufacturer: Texas Instruments
Win Source Part Number: 1099469-SN74AUC1G07D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
IC BUF NON-INVERT 2.7V SOT23-5
Buffer/Driver 1-CH Non-Inverting Open Drain CMOS 5-Pin SOT-23 T/R
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 1099469-SN74AUC1G07DBVT | 296-32253-2-ND | SN74AUC1G07DBVT | 815-SN74AUC1G07DBVT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G07DBVT | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffer/Driver 1-CH Non-Inverting Open Drain CMOS 5-Pin SOT-23 T/R |
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts | 1.2 volts |