Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G04YEAR

Description
Win Source Part Number: 1257951-SN74AUC1G04Y EAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-13725-1R,296-13 725-1R,-296-13725-1, 296-13725-2R,2156-SN 74AUC1G04YEAR-TITR,T EXTISSN74AUC1G04YEAR ,-296-13725-1,-SN74A UC1G04YEARR,296-1372 5-1,296-13725-2 Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257951-SN74AUC1G04Y EAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-13725-1R,296-13 725-1R,-296-13725-1, 296-13725-2R,2156-SN 74AUC1G04YEAR-TITR,T EXTISSN74AUC1G04YEAR ,-296-13725-1,-SN74A UC1G04YEARR,296-1372 5-1,296-13725-2 Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257951-SN74AUC1G04YEAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257951-SN74AUC1G04YEAR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257951-SN74AUC1G04YEAR
Win Source Part Number: 1257951-SN74AUC1G04Y EAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-13725-1R,296-13 725-1R,-296-13725-1, 296-13725-2R,2156-SN 74AUC1G04YEAR-TITR,T EXTISSN74AUC1G04YEAR ,-296-13725-1,-SN74A UC1G04YEARR,296-1372 5-1,296-13725-2 Base Product Number: SN74AUC1 Product Status: Obsolete

Win Source Part Number: 1257951-SN74AUC1G04YEAR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-13725-1R,296-13725-1R,-296-13725-1,296-13725-2R,2156-SN74AUC1G04YEAR-TITR,TEXTISSN74AUC1G04YEAR,-296-13725-1,-SN74AUC1G04YEARR,296-13725-1,296-13725-2
Base Product Number: SN74AUC1
Product Status: Obsolete

Buy Now Datasheet
AUC SERIES, 1-INPUT INVERT GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74AUC1G04YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04YEAR can be used for catalog matching and distributor lookup.

AUC SERIES, 1-INPUT INVERT GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74AUC1G04YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04YEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUC1G04YEAR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G04YEAR
Logic - Gates and Inverters SN74AUC1G04YEAR
IC INVERTER 1CH 1-INP 5DSBGA

IC INVERTER 1CH 1-INP 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G04YEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G04YEAR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G04YEAR
IC INVERTER 1CH 1-INP 5DSBGA

IC INVERTER 1CH 1-INP 5DSBGA

Supplier's Site
Gates and Inverters - SN74AUC1G04YEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G04YEAR
Gates and Inverters SN74AUC1G04YEAR
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)

Inverter IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257951-SN74AUC1G04YEAR 705-SN74AUC1G04YEAR SN74AUC1G04YEAR SN74AUC1G04YEAR SN74AUC1G04YEAR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter Buffer, Inverter NOT NOT NOT; Inverter
Supply Voltage 0.8V ~ 2.7V 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Inputs 1 1 1
Propagation Delay 1.9 ns 1.9 ns
Low Level Output Current (Sink) 9 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54F38/QDA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; CERPACK14
View Details
4 suppliers